ASTM International - ASTM F2403-05
Standard Specification for Inch Series Machine Screws, Carbon Steel, 60 000 psi Tensile Strength
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the requirements for non-heat treated carbon steel machine screws with nominal diameters of No. 0000 through 3/4 in. having a minimum ultimate tensile strength of 60 000 psi.
Document History
May 1, 2009
Standard Specification for Inch Series Machine Screws, Carbon Steel, 60 000 psi Tensile Strength (Withdrawn 2016)
This specification covers the requirements for non-heat treated carbon steel machine screws. Steel for the machine screws shall be made by open-hearth, basic-oxygen, or electric-furnace process and...
May 1, 2006
Standard Specification for Inch Series Machine Screws, Carbon Steel, 60 000 psi Tensile Strength
This specification covers the requirements for non-heat treated carbon steel machine screws. Steel for the machine screws shall be made by open-hearth, basic-oxygen, or electric-furnace process and...
ASTM F2403-05
October 1, 2005
Standard Specification for Inch Series Machine Screws, Carbon Steel, 60 000 psi Tensile Strength
1.1 This specification covers the requirements for non-heat treated carbon steel machine screws with nominal diameters of No. 0000 through 3/4 in. having a minimum ultimate tensile strength of 60 000...