ASTM International - ASTM A573/A573M-00a

Standard Specification for Structural Carbon Steel Plates of Improved Toughness

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 2
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges intended primarily for service at atmospheric temperatures where improved notch toughness is important.

1.2 Plates covered by this specification are limited to a maximum thickness of 1.5 in. [40 mm].

1.3 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.4 The values stated in either inch-pound units or SI units are to be regarded as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 15, 2025
Standard Specification for Structural Carbon Steel Plates
1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges. Note 1: This specification was originally intended primarily for construction...
July 1, 2020
Standard Specification for Structural Carbon Steel Plates
1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges. Note 1: This specification was originally intended primarily for construction...
November 15, 2013
Standard Specification for Structural Carbon Steel Plates of Improved Toughness
1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges intended primarily for service at atmospheric temperatures where improved notch...
October 1, 2009
Standard Specification for Structural Carbon Steel Plates of Improved Toughness
1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges intended primarily for service at atmospheric temperatures where improved notch...
September 1, 2005
Standard Specification for Structural Carbon Steel Plates of Improved Toughness
1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges intended primarily for service at atmospheric temperatures where improved notch...
ASTM A573/A573M-00a
September 10, 2000
Standard Specification for Structural Carbon Steel Plates of Improved Toughness
1.1 This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges intended primarily for service at atmospheric temperatures where improved notch...
Advertisement