ASTM International - ASTM D5374-93(2005)
Standard Test Methods for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Insulating materials in general): | 29.035.01 |
significance And Use:
It is essential that ovens used for thermal evaluation of insulating materials be capable of maintaining uniform conditions of temperature and air circulation over the extended periods of time... View More
scope:
1.1 These test methods cover procedures for evaluating the characteristics of forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20C above the ambient temperature to 500C and used for thermal endurance evaluation of electrical insulating materials.
1.2 These test methods are based on IEC Publication 216-4-1, and are technically identical to it. This compilation of test methods and an associated specification, D 5423, have replaced Specification D 2436.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History