ASTM International - ASTM D5423-93(2005)

Standard Specification for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation (Withdrawn 2014)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 3
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

1.1 This specification covers forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20C above the ambient temperature to 500C, and used for thermal endurance evaluation of electrical insulating materials.

1.2 The specification requirements for Type I ovens are based on IEC Publication 216-4-1, and are technically identical to it. The requirements for Type II ovens are essentially identical to the requirements of Specification D 2436. This specification and an associated test method, D5374, have replaced Specification D 2436.

1.3 While the ovens covered by this specification are intended primarily for thermal endurance evaluation, they can also be used wherever their characteristics make them suitable for other applications.

1.4 This specification does not address safety aspects. If it is anticipated that oven contents or the location in which the oven is to be installed may create a hazard, the purchaser should determine and specify what additional requirements are needed.

abstract:

This specification covers forced-convection ventilated electrically-heated ovens and used for thermal endurance evaluation of electrical insulating materials. The ovens shall be classified... View More

Document History

February 1, 2023
Standard Specification for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation
1.1 This specification covers forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20?°C above the ambient temperature to 500?°C, and used...
May 1, 2022
Standard Specification for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation
1.1 This specification covers forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20?°C above the ambient temperature to 500?°C, and used...
April 1, 2014
Standard Specification for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation
1.1 This specification covers forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20°C above the ambient temperature to 500°C, and used...
ASTM D5423-93(2005)
September 1, 2005
Standard Specification for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation (Withdrawn 2014)
1.1 This specification covers forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20C above the ambient temperature to 500C, and used for...
March 10, 1999
Standard Specification for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation
1.1 This specification covers forced-convection ventilated electrically-heated ovens, operating over all or part of the temperature range from 20°C above the ambient temperature to 500°C, and used...
Advertisement