ASTM International - ASTM G103-97(2005)

Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6% Sodium Chloride Solution

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 4
ICS Code (Aluminium and aluminium alloys): 77.120.10
significance And Use:

This practice is normally used for stress-corrosion screening for the development of Al-Zn-Mg-Cu alloys containing less than 0.26 % copper. Effects on stress-corrosion resistance due to variables... View More

scope:

1.1 This practice primarily covers the test medium which may be used with a variety of test specimens and methods of applying stress. Exposure times, criteria of failure, and so on, are variable and not specified.

1.2 This stress-corrosion testing practice is intended for statically loaded smooth non-welded or welded specimens of 7XXX series Al-Zn-Mg-Cu alloys containing less than 0.26 % copper.

This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section for additional precautions.

Document History

January 15, 2023
Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6?% Sodium Chloride Solution
1.1 This practice primarily covers the test medium which may be used with a variety of test specimens and methods of applying stress. Exposure times, criteria of failure, and so on, are variable and...
May 1, 2016
Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6 % Sodium Chloride Solution
4.1 This practice is normally used for stress-corrosion screening for the development of Al-Zn-Mg-Cu alloys containing less than 0.26 % copper. Effects on stress-corrosion resistance due to variables...
March 1, 2011
Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6% Sodium Chloride Solution
This practice is normally used for stress-corrosion screening for the development of Al-Zn-Mg-Cu alloys containing less than 0.26 % copper. Effects on stress-corrosion resistance due to variables...
ASTM G103-97(2005)
October 1, 2005
Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6% Sodium Chloride Solution
This practice is normally used for stress-corrosion screening for the development of Al-Zn-Mg-Cu alloys containing less than 0.26 % copper. Effects on stress-corrosion resistance due to variables...
December 10, 1997
Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6% Sodium Chloride Solution
1.1 This stress corrosion practice is intended for statically loaded smooth non-welded or welded specimen tests of 7XXX series Al-Zn-Mg alloys containing less than 0.26% copper. 1.2 This practice is...
Advertisement