ASTM International - ASTM C412-05

Standard Specification for Concrete Drain Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2005
Status: inactive
Page Count: 6
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage.

1.2 A complete metric companion to Specification C 412 has been develop--C 412M; therefore, no metric equivalents are presented in this specification.

Note 1-This specification is a manufacturing and purchase specification only and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of drain tile. However, experience has shown that the successful performance of the product depends upon the proper selection of the class of drain tile, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner is cautioned that he must correlate the field requirements with the class of drain tile specified and provide for or require inspection at the construction site.

Document History

January 1, 2025
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
July 15, 2019
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
October 1, 2015
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
September 1, 2011
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
December 1, 2005
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
ASTM C412-05
October 15, 2005
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
July 10, 2003
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
August 10, 1999
Standard Specification for Concrete Drain Tile
1.1 This specification covers concrete drain tile with internal diameters from 4 to 36 in. that are intended to be used for surface and subsurface drainage. 1.2 A complete metric companion to...
January 1, 1981
Standard Specification for Concrete Drain Tile
A description is not available for this item.
Advertisement