DOD - DSCC-DWG-89006

SEMICONDUCTOR DEVICE, DISC RECTIFIER

inactive
Buy Now
Organization: DOD
Publication Date: 6 April 1990
Status: inactive
Page Count: 11
scope:

This drawing describes the requirements for power silicon rectifier semiconductor devices.

The complete part number shall be as shown in the following example:

The device types shall identify the polarity and voltage of the devices as follows: The TX and TV suffix relates to the JANTX and JANTXV level requirements of MIL-S-19500.

Device type Generic number Figure number 89006-01TX Power silicon rectifier 1 89006-01TV R7S01608, 5930289

TA = +25°C (unless otherwise specified).

intended Use:

The rectifiers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available... View More

Document History

SEMICONDUCTOR DEVICE, DISC RECTIFIER
A description is not available for this item.
DSCC-DWG-89006
April 6, 1990
SEMICONDUCTOR DEVICE, DISC RECTIFIER
This drawing describes the requirements for power silicon rectifier semiconductor devices. The complete part number shall be as shown in the following example: The device types shall identify the...
Advertisement