ASTM International - ASTM B102-00(2005)

Standard Specification for Lead- and Tin-Alloy Die Castings (Withdrawn 2011)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 4
ICS Code (Lead, zinc and tin products): 77.150.60
scope:

1.1 This specification covers die castings produced from five alloys whose primary metal is either lead or tin. lists the designations for these alloys as well as their chemical compositions.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers lead- and tin-alloy die castings. The chemical composition shall conform to the required values of tin, antimony, lead, copper, arsenic, zinc, and aluminum. Chemical... View More

Document History

ASTM B102-00(2005)
November 1, 2005
Standard Specification for Lead- and Tin-Alloy Die Castings (Withdrawn 2011)
1.1 This specification covers die castings produced from five alloys whose primary metal is either lead or tin. lists the designations for these alloys as well as their chemical compositions. 1.2 The...
December 10, 2000
Standard Specification for Lead- and Tin-Alloy Die Castings
1.1 This specification covers die castings produced from five alloys whose primary metal is either lead or tin. Table 1 lists the designations for these alloys as well as their chemical...
Advertisement