ASTM International - ASTM A1009-05

Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for High Frequency (10 kHz-1 MHz) Power Transformer and Filter Inductor Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 3
ICS Code (Magnetic components): 29.100.10
scope:

1.1 This specification covers the requirements to which the specified grades of soft magnetic MnZn ferrite materials shall conform. Cores made from these materials are used primarily in power transformers and filter inductors.

1.2 The values stated in customary (cgs-emu and inch-pounds) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

abstract:

This specification deals with soft magnetic manganese zinc ferrite core materials for high frequency power transformer and filter inductor applications. Standard types of both power transformer... View More

Document History

November 1, 2024
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for Transformer and Inductor Applications
1.1 This specification covers the requirements to which the specified grades of soft magnetic manganese zinc (MnZn) ferrite materials shall conform. Cores made from these materials are used primarily...
October 1, 2018
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for Transformer and Inductor Applications
1.1 This specification covers the requirements to which the specified grades of soft magnetic manganese zinc (MnZn) ferrite materials shall conform. Cores made from these materials are used primarily...
November 1, 2010
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for High Frequency (10 kHz-1 MHz) Power Transformer and Filter Inductor Applications
This specification deals with soft magnetic manganese zinc ferrite core materials for high frequency power transformer and filter inductor applications. Standard types of both power transformer and...
ASTM A1009-05
November 1, 2005
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for High Frequency (10 kHz-1 MHz) Power Transformer and Filter Inductor Applications
This specification deals with soft magnetic manganese zinc ferrite core materials for high frequency power transformer and filter inductor applications. Standard types of both power transformer and...
May 10, 2000
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for High Frequency (10 kHz-1 MHz) Power Transformer and Filter Inductor Applications
1.1 This specification covers the requirements to which the specified grades of soft magnetic MnZn ferrite materials shall conform. Cores made from these materials are used primarily in power...
Advertisement