ASTM International - ASTM D3022-84(1996)e1

Standard Test Method for Color and Strength of Color Pigments by Use of a Miniature Sandmill

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1996
Status: inactive
Page Count: 4
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This test method covers the determination, through the use of a miniature sandmill, of the color and strength of dry color pigments.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 6.

Document History

June 1, 2011
Standard Test Method for Color and Strength of Color Pigments by Use of a Miniature Sandmill (Withdrawn 2020)
1.1 This test method covers the determination, through the use of a miniature sandmill, of the color and strength of dry color pigments. 1.2 The values stated in SI units are to be regarded as the...
February 1, 2005
Standard Test Method for Color and Strength of Color Pigments by Use of a Miniature Sandmill
1.1 This test method covers the determination, through the use of a miniature sandmill, of the color and strength of dry color pigments. 1.2 This standard may involve hazardous materials,...
ASTM D3022-84(1996)e1
December 10, 1996
Standard Test Method for Color and Strength of Color Pigments by Use of a Miniature Sandmill
1.1 This test method covers the determination, through the use of a miniature sandmill, of the color and strength of dry color pigments. 1.2 This standard may involve hazardous materials,...
Advertisement