ASTM International - ASTM C1236-99(2005)

Standard Guide for In-Plant Performance Evaluation of Automatic Vehicle SNM Monitors (Withdrawn 2014)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 4
ICS Code (Radiation measurements): 17.240
significance And Use:

SNM monitors are an effective and unobtrusive means to search for concealed SNM, and facility security plans use them to prevent SNM theft or unauthorized removal from SNM access areas. Functional... View More

scope:

1.1 This guide is one of a series on special nuclear material (SNM) monitors and their performance evaluation. Others in the series provide information on SNM monitoring, monitor calibration, and methods of evaluation (see ), but Guide C 993, in particular, provides much of the basis for this guide. The purpose for a guide to in-plant performance evaluation is to provide a comparatively rapid way to verify whether SNM monitors perform as expected for detecting SNM or an alternative test source.

1.2 Guide C 993 points out that in-plant evaluation is one part of a program to keep SNM monitors in proper operating condition and that in-plant evaluation can be used as a routine operational evaluation or can be used to verify performance after a monitor is calibrated.

1.3 This guide is based on ASTM standards that describe applying and evaluating SNM monitors.

Document History

ASTM C1236-99(2005)
June 1, 2005
Standard Guide for In-Plant Performance Evaluation of Automatic Vehicle SNM Monitors (Withdrawn 2014)
SNM monitors are an effective and unobtrusive means to search for concealed SNM, and facility security plans use them to prevent SNM theft or unauthorized removal from SNM access areas. Functional...
June 10, 1999
Standard Guide for In-Plant Performance Evaluation of Automatic Vehicle SNM Monitors
1.1 This guide is one of a series on special nuclear material (SNM) monitors and their performance evaluation. Others in the series provide information on SNM monitoring, monitor calibration, and...
Advertisement