ASTM International - ASTM E2395-05

Standard Specification for Voluntary Security Performance of Window and Door Assemblies with and without Glazing Impact

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 6
ICS Code (Doors and windows): 91.060.50
scope:

1.1 This specification establishes voluntary performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of window and door assemblies to frustrate opportunistic entry by unskilled and semi-skilled intruders. This specification does not address detention facilities or window and door assemblies attacked by professional, sophisticated intruders.

1.2 These requirements are limited to window and door assemblies only as manufactured, regardless of their materials or method of manufacture. They do not include requirements for secondary or storm windows and doors, doors intended for vehicular access, or skylights. This is a laboratory test, not a field test that simulates an installed condition.

1.3 This specification provides a uniform set of guidelines based upon currently available information and research. As new information and research becomes available it will be considered.

1.4 All values are stated in SI units and are to be regarded as standard. Values given in parentheses are for information only. Certain values contained in reference documents cited and quoted herein may be stated in inch-pound units and must be converted by the user.

Document History

August 1, 2025
Standard Specification for Voluntary Security Performance of Window and Door Assemblies with Glazing Impact
1.1 This specification covers performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of window and...
October 1, 2021
Standard Specification for Voluntary Security Performance of Window and Door Assemblies with Glazing Impact
1.1 This specification covers performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of window and...
July 15, 2018
Standard Specification for Voluntary Security Performance of Window and Door Assemblies with Glazing Impact
1.1 This specification covers performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of window and...
October 1, 2013
Standard Specification for Voluntary Security Performance of Window and Door Assemblies with and without Glazing Impact
1.1 This specification covers voluntary performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of...
April 1, 2006
Standard Specification for Voluntary Security Performance of Window and Door Assemblies with and without Glazing Impact.
1.1 This specification covers voluntary performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of...
ASTM E2395-05
November 1, 2005
Standard Specification for Voluntary Security Performance of Window and Door Assemblies with and without Glazing Impact
1.1 This specification establishes voluntary performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability...
Advertisement