ASTM International - ASTM D6923-05
Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine—Caterpillar 1R Test Procedure
| Organization: | ASTM International |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
significance And Use:
This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming... View More
scope:
1.1 This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder diesel engine.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use. Being an engine test method, this test method does have definite hazards that require safe practices (see on Safety).
1.3 The following is the Table of Contents:
Document History