ASTM International - ASTM D3046-96

Standard Specification for Powdered Hand Cleaner (Soap with Borax) (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 1
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This specification covers a powdered hand cleaner for use in washroom dispensers. This cleaner is suitable for removing heavy occupational oils such as oils and greases. Two types of hand cleaners are covered:

1.1.1 Type A -Soap and borax without lanolin.

1.1.2 Type B -Soap and borax with lanolin.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

ASTM D3046-96
January 1, 1996
Standard Specification for Powdered Hand Cleaner (Soap with Borax) (Withdrawn 2001)
1.1 This specification covers a powdered hand cleaner for use in washroom dispensers. This cleaner is suitable for removing heavy occupational oils such as oils and greases. Two types of hand...
Advertisement