ASTM International - ASTM D6908-05

Standard Practice for Integrity Testing of Water Filtration Membrane Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 20
ICS Code (Water quality in general): 13.060.01
scope:

1.1 This standard covers the determination of the integrity of water filtration membrane elements and systems using air based tests (pressure decay and vacuum hold), soluble dye, and TOC monitoring tests for the purpose of rejecting particles and microbes. The tests are applicable to systems with membranes that have a nominal pore size less than about 1 m. The TOC and Dye tests are generally applicable to NF and RO class membranes only.

1.2 This standard does not purport to cover all available methods of integrity testing.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Practice for Integrity Testing of Water Filtration Membrane Systems
4.1 The integrity test methods described are used to determine the integrity of membrane systems, and are applicable to systems containing membrane module configurations of both hollow fiber and flat...
December 1, 2017
Standard Practice for Integrity Testing of Water Filtration Membrane Systems
4.1 The integrity test methods described are used to determine the integrity of membrane systems, and are applicable to systems containing membrane module configurations of both hollow fiber and flat...
May 1, 2010
Standard Practice for Integrity Testing of Water Filtration Membrane Systems
1.1 This practice covers the determination of the integrity of water filtration membrane elements and systems using air based tests (pressure decay and vacuum hold), soluble dye, continuous...
July 1, 2006
Standard Practice for Integrity Testing of Water Filtration Membrane Systems
The integrity test methods described are used to determine the integrity of membrane systems, and are applicable to systems containing membrane module configurations of both hollow fiber and flat...
ASTM D6908-05
October 1, 2005
Standard Practice for Integrity Testing of Water Filtration Membrane Systems
1.1 This standard covers the determination of the integrity of water filtration membrane elements and systems using air based tests (pressure decay and vacuum hold), soluble dye, and TOC monitoring...
April 10, 2003
Standard Practice for Integrity Testing of Water Filtration Membrane Systems
1.1 This standard covers the determination of the integrity of water filtration membrane elements and systems using air based tests (pressure decay and vacuum hold), soluble dye, and TOC monitoring...
Advertisement