ASTM International - ASTM E839-05

Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 14
ICS Code (Temperature-measuring instruments): 17.200.20
significance And Use:

This test method provides a description of test methods used in ASTM specifications that establish certain acceptable limits for characteristics of thermocouple assemblies and thermocouple... View More

scope:

1.1 These are test methods for sheathed thermocouple material and assemblies.

1.2 The tests are intended to ensure quality control and to evaluate the suitability of sheathed thermocouple material or assemblies for specific applications. Some alternative test methods to obtain the same information are given, since in a given situation an alternative test method may be more practical. Service conditions are widely variable and so it is unlikely that all the tests described will be appropriate for a given thermocouple application. A brief statement is made following each test description to indicate when it might be used.

1.3 The tests described herein include test methods to measure the following properties of sheathed thermocouple material and assemblies.

1.3.1 Insulation PropertiesCompaction-absorption method and tension method.

Thickness.

Resistance-room temperature and elevated temperature.

1.3.2 Sheath PropertiesIntegrity-water test (two test methods) and mass spectrometer.

Dimensions-length, diameter, and roundness.

Wall thickness.

Surface-gross visual, finish, defect detection by dye penetrant, and cold-lap detection by tension test.

Metallurgical structure.

Ductility-bend test and tension test.

1.3.3 Thermoelement PropertiesCalibration.

Homogeneity.

Drift.

Thermoelement diameter, roundness, and surface appearance.

Thermoelement spacing.

Thermoelement ductility.

Metallurgical structure.

1.3.4 Thermocouple Assembly PropertiesDimensions-length, diameter, and roundness.

Surface-gross visual, finish, reference end seal, and defect detection by dye penetrant.

Electrical-continuity, loop resistance, and connector polarity.

Radiographic inspection.

Thermoelement diameter.

Thermal response time.

Thermal cycle.

Document History

November 1, 2023
Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Cable
1.1 This document lists methods for testing Mineral-Insulated, Metal-Sheathed (MIMS) thermocouple assemblies and thermocouple cable, but does not require that any of these tests be performed nor does...
November 1, 2016
Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Cable
1.1 This document lists methods for testing Mineral-Insulated, Metal-Sheathed (MIMS) thermocouple assemblies and thermocouple cable, but does not require that any of these tests be performed nor does...
November 1, 2011
Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Cable
1.1 This document lists methods for testing Mineral-Insulated, Metal-Sheathed (MIMS) thermocouple assemblies and thermocouple cable, but does not require that any of these tests be performed nor does...
November 1, 2011
Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Cable
1.1 This document lists methods for testing Mineral-Insulated, Metal-Sheathed (MIMS) thermocouple assemblies and thermocouple cable, but does not require that any of these tests be performed nor does...
ASTM E839-05
November 1, 2005
Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Material
1.1 These are test methods for sheathed thermocouple material and assemblies. 1.2 The tests are intended to ensure quality control and to evaluate the suitability of sheathed thermocouple material or...
June 10, 1996
Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Material (Withdrawn 2005)
1.1 These are test methods for sheathed thermocouple material and assemblies. 1.2 The tests are intended to assure quality control and to evaluate the suitability of sheathed thermocouple material...
Advertisement