ASTM International - ASTM F1812-97a

Standard Test Method for Determining the Effectiveness of Membrane Switch ESD Shielding

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 2
ICS Code (Switches): 31.220.20
scope:

1.1 This test method to determine the electrostatic static discharge (ESD) shielding effectiveness of a membrane switch assembly. This test method may be used to test a membrane switch to destruction, that is, to determine its maximum ESD shielding effectiveness, or it may be used to test the ability of a membrane switch to withstand a predetermined level of exposure.

Document History

June 1, 2015
Standard Test Method for Determining the Effect of an ESD Discharge on a Membrane Switch or Printed Electronic Device (Withdrawn 2024)
1.1 This test method is used to determine the electrostatic discharge (ESD) shielding effectiveness of a membrane switch assembly or printed electronic device. This test method may be used to test a...
June 15, 2009
Standard Test Method for Determining the Effectiveness of Membrane Switch ESD Shielding
1.1 This test method is used to determine the electrostatic discharge (ESD) shielding effectiveness of a membrane switch assembly. This test method may be used to test a membrane switch to...
December 10, 2002
Standard Test Method for Determining the Effectiveness of Membrane Switch ESD Shielding
1.1 This test method is used to determine the electrostatic discharge (ESD) shielding effectiveness of a membrane switch assembly. This test method may be used to test a membrane switch to...
ASTM F1812-97a
December 10, 1997
Standard Test Method for Determining the Effectiveness of Membrane Switch ESD Shielding
1.1 This test method to determine the electrostatic static discharge (ESD) shielding effectiveness of a membrane switch assembly. This test method may be used to test a membrane switch to...
Advertisement