ASTM International - ASTM D5036-99(2005)

Standard Practice for Application of Adhered Poly(Vinyl Chloride) Sheet Roofing (Withdrawn 2012)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This practice covers the minimum requirements for the installation of adhered poly(vinyl chloride) roofing.

1.2 For the purpose of this application practice, the structure and deck are assumed to be mechanically sound, able to accept the weight of the membrane and other roofing system materials, comply with local building codes, and other roofing requirements. The insulation layer(s) and vapor retarder, if specified, are assumed to be in place, secured, and acceptable for use with the membrane and bonding adhesive.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 5.

abstract:

This practice covers the minimum requirements for the application of adhered poly(vinyl chloride) roofing. For the purpose of this installation practice, the structure and deck are assumed to be... View More

Document History

ASTM D5036-99(2005)
December 1, 2005
Standard Practice for Application of Adhered Poly(Vinyl Chloride) Sheet Roofing (Withdrawn 2012)
This practice covers the minimum requirements for the application of adhered poly(vinyl chloride) roofing. For the purpose of this installation practice, the structure and deck are assumed to be...
July 10, 1999
Standard Practice for Application of Adhered Poly(Vinyl Chloride) Sheet Roofing
1.1 This practice covers the minimum requirements for the installation of fully adhered single-ply poly(vinyl chloride) membrane roofing. 1.2 This standard may involve hazardous materials,...
Advertisement