ASTM International - ASTM D3078-94
Standard Test Method for Determination of Leaks in Flexible Packaging by Bubble Emission
| Organization: | ASTM International |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Packaging and distribution of goods in general): | 55.020 |
scope:
1.1 This test method covers the determination of gross leaks in flexible packaging containing a headspace gas. Test sensitivity is limited to 1 X 10 -5 atm cm3/s (1 X 10 -6 Pa m3/s).
1.2 Small leaks may not be detected by this procedure. Viscoelastic effects on the products, or entrapped air, become significant and prevent passage through small openings. Positive pressure inside the pouch after the vacuum is drawn may force the product to plug small leaks. The size of the leak that can be detected is dependent upon the products contained, the nature of the packaging material, and the test parameters selected.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History