ASTM International - ASTM E918-83(2005)

Standard Practice for Determining Limits of Flammability of Chemicals at Elevated Temperature and Pressure

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2005
Status: inactive
Page Count: 5
significance And Use:

Knowledge of flammable limits at elevated temperatures and pressures is needed for safe and economical operation of some chemical processes. This information may be needed in order to start up a... View More

scope:

1.1 This practice covers the determination of the lower and upper concentration limits of flammability of combustible vapor-oxidant mixtures at temperatures up to 200°C and initial pressures up to as much as 1.38 MPa (200 psia). This practice is limited to mixtures which would have explosion pressures less than 13.79 MPa (2000 psia).

1.2 This practice should be used to measure and describe the properties of materials, products, or assemblies in response to heat and flame under controlled laboratory conditions and should not be used to describe or appraise the fire hazard or fire risk of materials, products, or assemblies under actual fire conditions. However, results of this test may be used as elements of a fire risk assessment which takes into account all of the factors which are pertinent to an assessment of the fire hazard of a particular end use.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2019
Standard Practice for Determining Limits of Flammability of Chemicals at Elevated Temperature and Pressure
1.1 This practice covers the determination of the lower and upper concentration limits of flammability of combustible vapor-oxidant mixtures at temperatures up to 200°C and initial pressures up to as...
August 1, 2011
Standard Practice for Determining Limits of Flammability of Chemicals at Elevated Temperature and Pressure
1.1 This practice covers the determination of the lower and upper concentration limits of flammability of combustible vapor-oxidant mixtures at temperatures up to 200°C and initial pressures up to as...
ASTM E918-83(2005)
September 15, 2005
Standard Practice for Determining Limits of Flammability of Chemicals at Elevated Temperature and Pressure
1.1 This practice covers the determination of the lower and upper concentration limits of flammability of combustible vapor-oxidant mixtures at temperatures up to 200°C and initial pressures up to as...
April 10, 1999
Standard Practice for Determining Limits of Flammability of Chemicals at Elevated Temperature and Pressure
1.1 This practice covers the determination of the lower and upper concentration limits of flammability of combustible vapor-oxidant mixtures at temperatures up to 200°C and initial pressures up to as...
Advertisement