ASTM International - ASTM D3113-92(1998)

Standard Test Methods for Sodium Salts of EDTA in Water (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1998
Status: inactive
Page Count: 4
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

1.1 These test methods cover the determination of either total or unchelated sodium salts of ethylenediaminetetraacetic acid (Na4EDTA) in water, particularly water intended for use in steam boilers. Two test methods are given as follows:

Sections Test Method A---Total (Chelated and Unchelated) Sodium 7 to 15 Salt of EDTA Test Method B---Unchelated Sodium Salt of EDTA 16 to 23

1.2 Test Method A is capable of determining total (chelated and unchelated) chelating agent even though it may be in the form of heavy metal or alkaline earth chelates.

1.3 It is the user's responsibility to ensure the validity of these test methods for waters of untested matrices.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific hazard statement is given in Note 4.

Document History

ASTM D3113-92(1998)
July 10, 1998
Standard Test Methods for Sodium Salts of EDTA in Water (Withdrawn 2005)
1.1 These test methods cover the determination of either total or unchelated sodium salts of ethylenediaminetetraacetic acid (Na4EDTA) in water, particularly water intended for use in steam boilers....
Advertisement