ASTM International - ASTM C14-05a

Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 4
scope:

1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts.

1.2 A complete metric companion to Specification C 14 has been developed-C 14M; therefore, no metric equivalents are presented in this specification.

Note 1-This specification is a manufacturing and purchase specification only and does not include requirements for bedding, backfill, or the relationship between field load conditions and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner is cautioned that he must correlate the field requirements with the class of pipe specified and provide for or require inspection at the construction site.

Document History

January 1, 2025
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric companion to...
May 1, 2020
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric companion to...
October 1, 2015
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric companion to...
January 1, 2015
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric companion to...
February 1, 2014
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric companion to...
September 1, 2011
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. Pipe manufactured...
June 1, 2007
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. Pipe manufactured...
ASTM C14-05a
December 1, 2005
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric...
October 15, 2005
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric...
July 10, 2003
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric...
August 10, 1999
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete...
January 1, 1981
Standard Specification for Concrete Sewer, Storm Drain, And Culvert Pipe
A description is not available for this item.
Advertisement