ASTM International - ASTM C412M-05a

Standard Specification for Concrete Drain Tile (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 6
scope:

1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage.

1.2 This specification is the metric counterpart of Specification C 412.

Note 1-This specification is a manufacturing and purchase specification only and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of drain tile. However, experience has shown that the successful performance of the product depends upon the proper selection of the class of drain tile, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner is cautioned that he must correlate the field requirements with the class of drain tile specified and provide for or require inspection at the construction site.

abstract:

This specification covers concrete drain tile, to be used for surface and subsurface drainage. Manufactured drain tile shall be of the following classes: standard-quality concrete drain tile,... View More

Document History

January 1, 2025
Standard Specification for Concrete Drain Tile (Metric)
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
July 15, 2019
Standard Specification for Concrete Drain Tile (Metric)
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
October 1, 2015
Standard Specification for Concrete Drain Tile (Metric)
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
September 1, 2011
Standard Specification for Concrete Drain Tile (Metric)
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
ASTM C412M-05a
December 1, 2005
Standard Specification for Concrete Drain Tile (Metric)
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
October 15, 2005
Standard Specification for Concrete Drain Tile (Metric)
p>1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
April 1, 2004
Standard Specification for Concrete Drain Tile (Metric)
p>1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
July 10, 2003
Standard Specification for Concrete Drain Tile [Metric]
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
August 10, 1999
Standard Specification for Concrete Drain Tile (Metric)
1.1 This specification covers concrete drain tile with internal diameters from 100 to 900 mm, that are intended to be used for surface and subsurface drainage. 1.2 This specification is the metric...
Advertisement