ASTM International - ASTM C505M-05a

Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 5
scope:

1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1.

1.2 This specification is the SI counterpart of Specification C 505.

Note 1-This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.

abstract:

This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The... View More

Document History

January 1, 2025
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints (Metric)
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
July 15, 2019
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints (Metric)
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
October 1, 2015
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints (Metric)
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
September 1, 2011
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints (Metric)
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
ASTM C505M-05a
December 1, 2005
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints [Metric]
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
October 15, 2005
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints [Metric]
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
April 1, 2004
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints [Metric]
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
July 10, 2003
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints [Metric]
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
August 10, 1999
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints [Metric]
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
Advertisement