ASTM International - ASTM D3131-02
Standard Specification for Isopropyl Acetate (99% Grade)
| Organization: | ASTM International |
| Publication Date: | 10 May 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Aliphatic hydrocarbons): | 71.080.10 |
scope:
1.1 This specification covers isopropyl acetate (99 % grade).
1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
Document History