ASTM International - ASTM D3135-87(2000)

Standard Specification for Performance of Bonded, Fused, and Laminated Apparel Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 4
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 This specification covers requirements for performance properties of bonded, fused, and laminated apparel fabrics.

Document History

February 1, 2012
Standard Specification for Performance of Bonded, Fused, and Laminated Apparel Fabrics (Withdrawn 2021)
This specification covers requirements for performance properties of bonded, fused, and laminated apparel fabrics. The fabrics shall be classified according to shrinkage limits: Class I; Class II;...
September 1, 2005
Standard Specification for Performance of Bonded, Fused, and Laminated Apparel Fabrics
This specification covers requirements for performance properties of bonded, fused, and laminated apparel fabrics. The fabrics shall be classified according to shrinkage limits: Class I; Class II;...
ASTM D3135-87(2000)
March 10, 2000
Standard Specification for Performance of Bonded, Fused, and Laminated Apparel Fabrics
1.1 This specification covers requirements for performance properties of bonded, fused, and laminated apparel fabrics.
Advertisement