ASTM International - ASTM D3266-91(2005)
Standard Test Method for Automated Separation and Collection of Particulate and Acidic Gaseous Fluoride in the Atmosphere (Double Paper Tape Sampler Method)
| Organization: | ASTM International |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
significance And Use:
This test method provides a means of automatically separating and collecting atmospheric particulate and acidic gaseous fluoride samples.
Since the samples are collected on dry tapes, the... View More
scope:
1.1 This test method describes the automatic separation and collection on chemically treated paper tapes of particulate and gaseous forms of acidic fluorides in the atmosphere by means of a double paper tape sampler. The sampler may be programmed to collect and store individual air samples obtained over time periods from several minutes to 3 h. A 30.5-m [100-ft] tape will allow unattended operation for the automatic collection of up to 600 samples.
1.2 The values stated in SI units are to be regarded as standard. The values given in brackets are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History