ASTM International - ASTM ANSI/ISO/IEC17024-03

Conformity assessment—General requirements for bodies operating certification of persons

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 16
scope:

1.1 This International Standard specified requirements for a body certifying persons against specific requirements, including the development and maintenance of a certification scheme for persons.

Note In some countries, bodies which verify the conformity of the competence of persons against specified requirements are called "certification bodies", in other countries "registration bodies" in others "assessment and registration bodies" or "certification/registration/licensure bodies" and in others still "registrars". This International Standard uses the term "certification body". However, this use is not limiting.

Document History

ASTM ANSI/ISO/IEC17024-03
December 1, 2005
Conformity assessment—General requirements for bodies operating certification of persons
1.1 This International Standard specified requirements for a body certifying persons against specific requirements, including the development and maintenance of a certification scheme for...
Advertisement