ASTM International - ASTM C890-06
Standard Practice for Minimum Structural Design Loading for Monolithic or Sectional Precast Concrete Water and Wastewater Structures
| Organization: | ASTM International |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 5 |
significance And Use:
This practice is intended to standardize the minimum loads to be used to structurally design a precast product.
The user is cautioned that he must properly correlate the anticipated field... View More
scope:
1.1 This practice describes the minimum loads to be applied when designing monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, and material covered in Specification C 478.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
Document History