ASTM International - ASTM D3155-98
Standard Test Method for Lime Content of Uncured Soil-Lime Mixtures
| Organization: | ASTM International |
| Publication Date: | 10 June 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
1.1 This test method covers the determination of the lime content of soil-lime mixtures sampled from a project under construction or at the pug-mill, or both.
1.2 In soils with highly variable amounts of CaCo3 (such as caliche), it may be difficult to obtain a representative sample.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History