ASTM International - ASTM B425-99(2005)

Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221) Rod and Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 5
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

The following precautionary caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel-iron-chromiummolybdenum-copper alloy (UNS N08825 and UNS N08221) in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. The... View More

Document History

April 1, 2026
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Rod and Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827) in the form of hot-finished and cold-drawn rounds, squares, hexagons,...
November 1, 2019
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Rod and Bar
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827)3 in the form of hot-finished and cold-drawn rounds, squares,...
November 1, 2017
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Rod and Bar
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845)3 in the form of hot-finished and cold-drawn rounds, squares, hexagons, and...
October 1, 2011
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Rod and Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845) in the form of hot-finished and cold-drawn rounds, squares, hexagons, and...
October 1, 2009
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221) Rod and Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. 1.2 The...
ASTM B425-99(2005)
November 1, 2005
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221) Rod and Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. 1.2 The...
May 10, 1999
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221) Rod and Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. 1.2 The...
Advertisement