ASTM International - ASTM B774-00(2005)

Standard Specification for Low Melting Point Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium, bismuth-tin-lead-indium, indium-lead, and indium-lead-silver, and indium-tin joining together two or more metals at temperatures below their melting points; blocking for support and removable borders; radiation shielding; fusible plugs; fuses; tube bending; and punch setting.

1.1.1 This specification shall include those alloys having a liquidus temperature not exceeding 361oF (183oC), the melting point of the tin lead eutectic.

1.1.2 This specification includes low-melting point alloys in the form of solid bars, ingots, powder and special forms, and in the form of solid ribbon and wire.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indView More

Document History

October 1, 2014
Standard Specification for Low Melting Point Alloys
1.1 This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium,...
April 1, 2010
Standard Specification for Low Melting Point Alloys
1.1 This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium,...
ASTM B774-00(2005)
November 1, 2005
Standard Specification for Low Melting Point Alloys
1.1 This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium,...
November 1, 2005
Standard Specification for Low Melting Point Alloys
1.1 This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium,...
October 10, 2000
Standard Specification for Low Melting Point Alloys
1.1 This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium,...
Advertisement