ASTM International - ASTM D5323-92(2006)

Standard Practice for Determination of 2 % Secant Modulus for Polyethylene Geomembranes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2006
Status: inactive
Page Count: 3
ICS Code (Geotextiles): 59.080.70
scope:

D

1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D 638.

1.2 This practice will facilitate modulus comparisons of similar materials by standardizing the method for deriving the points on the stress-strain curve from which the calculations are performed.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Practice for Determination of 2?% Secant Modulus for Polyethylene Geomembranes
1.1 This practice presents a technique for calculating the 2?% secant modulus for polyethylene geomembranes between 0.5 mm and 5 mm (20 mil and 200 mil) using Test Method D6693/D6693M. 1.2 This...
February 1, 2019
Standard Practice for Determination of 2 % Secant Modulus for Polyethylene Geomembranes
1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D6693/D6693M. 1.2 This practice...
January 15, 2019
Standard Practice for Determination of 2 % Secant Modulus for Polyethylene Geomembranes
1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D638. 1.2 This practice will...
July 1, 2018
Standard Practice for Determination of 2 % Secant Modulus for Polyethylene Geomembranes
1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D638. 1.2 This practice will...
June 1, 2011
Standard Practice for Determination of 2 % Secant Modulus for Polyethylene Geomembranes
1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D638. 1.2 This practice will...
ASTM D5323-92(2006)
January 1, 2006
Standard Practice for Determination of 2 % Secant Modulus for Polyethylene Geomembranes
D 1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D 638. 1.2 This practice will...
January 10, 1999
Standard Practice for Determination of 2% Secant Modulus for Polyethylene Geomembranes
1.1 This practice presents a technique for calculating the 2% secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D638. 1.2 This practice will...
Advertisement