ASTM International - ASTM F2045-00(2006)

Standard Specification for Indicators, Sight, Liquid Level, Direct and Indirect Reading, Tubular Glass/Plastic

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2006
Status: inactive
Page Count: 8
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
scope:

1.1 This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are water and fuel service at working pressures 2.07 MPa (300 lb/in.2) and below, temperatures of 149oC (300oF) and below. General applications for direct reading sight glasses are applications in which the temperature does not exceed 66oC (150oF).

1.2 Direct reading sight glass indicators may consist of glass or plastic tubes with fittings including shutoff valves. Glass tubes may be used for low shock direct reading sight glass indicators in which the fluid is not compatible with plastic.

1.3 Indirect reading indicators may consist of a sealed chamber with a magnetic float or flag indicator.

1.4 Special requirements for naval shipboard applications are included in the supplement to this standard.

1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are water... View More

Document History

June 15, 2025
Standard Specification for Indicators, Sight, Liquid Level, Direct and Indirect Reading, Tubular Glass/Plastic
1.1 This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are...
January 1, 2018
Standard Specification for Indicators, Sight, Liquid Level, Direct and Indirect Reading, Tubular Glass/Plastic
1.1 This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are...
April 1, 2011
Standard Specification for Indicators, Sight, Liquid Level, Direct and Indirect Reading, Tubular Glass/Plastic
1.1 This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are...
ASTM F2045-00(2006)
February 1, 2006
Standard Specification for Indicators, Sight, Liquid Level, Direct and Indirect Reading, Tubular Glass/Plastic
1.1 This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are...
July 10, 2000
Standard Specification for Indicators, Sight, Liquid Level, Direct and Indirect Reading, Tubular Glass/Plastic
1.1 This specification covers the requirements for direct and indirect reading sight liquid level indicators for general applications. General applications for indirect reading sight glasses are...
Advertisement