ASTM International - ASTM D3195-90(1998)e1

Standard Practice for Rotameter Calibration

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 4
ICS Code (Measurement of time, velocity, acceleration, angular velocity): 17.080
scope:

1.1 This practice covers the calibration of variable-area flowmeters (rotameters) used to determine air sample volumes at or close to ambient conditions of pressure and temperature, in the analysis of atmospheres for pollutant content.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2004
Standard Practice for Rotameter Calibration
1.1 This practice covers the calibration of variable-area flowmeters (rotameters) used to determine air sample volumes at or close to ambient conditions of pressure and temperature, in the analysis...
ASTM D3195-90(1998)e1
October 10, 1998
Standard Practice for Rotameter Calibration
1.1 This practice covers the calibration of variable-area flowmeters (rotameters) used to determine air sample volumes at or close to ambient conditions of pressure and temperature, in the analysis...
Advertisement