ASTM International - ASTM C889-06

Standard Test Methods for Chemical and Mass Spectrometric Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2006
Status: inactive
Page Count: 3
significance And Use:

Gadolinium oxide powder is used, with subsequent processing, in nuclear fuel applications, such as an addition to uranium dioxide. These test methods are designed to determine whether the material... View More

scope:

1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications.

1.2 The analytical procedures appear in the following order:

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section .

1.3 This test method covers the loss-on-ignition of volatile constituents from nuclear-grade gadolinium oxide (Gd2O 3) powder.

1.4 The percent gadolinium oxide content of powders, exclusive of volatiles, is determined by calculation after the material has been analyzed to determine the total impurities.

Document History

July 1, 2026
Standard Test Methods for Chemical and Mass Spectrometric Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical...
February 1, 2018
Standard Test Methods for Chemical and Mass Spectrometric Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical...
June 1, 2011
Standard Test Methods for Chemical and Mass Spectrometric Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical...
ASTM C889-06
January 1, 2006
Standard Test Methods for Chemical and Mass Spectrometric Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical...
January 10, 1999
Standard Test Methods for Chemical and Mass Spectrographic Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 These test methods cover procedures for the chemical and mass spectrographic analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical...
Advertisement