ASTM International - ASTM B327-01(2005)

Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 4
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated as shown in Table 1. Alloy composition specified for the zinc-base master alloy is designated as shown in Table 2.

1.2 Aluminum alloy hardeners are added to Special High Grade zinc (per Specification B6) in the proper alloying ratios, as shown in Table 1, to produce zinc alloys for die casting.

1.3 Zinc-base master alloy is added to Special High Grade zinc (per Specification B6) in the proper alloying ratio, as shown in Table 3, to produce zinc alloy for die casting.

1.4 Master alloys may be supplied in the form of shot, bar, ingot or jumbo ingot as specified by the purchaser.

1.5 The values stated in inch-pound units are standard. The SI equivalents of inch-pound units are for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. The material may be made by any suitable process. The material covered by this... View More

Document History

April 1, 2026
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
November 1, 2021
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
May 1, 2016
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
August 1, 2013
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
February 1, 2013
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
May 1, 2012
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
October 1, 2009
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
October 1, 2009
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
April 15, 2009
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc- base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
November 1, 2008
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc- base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
ASTM B327-01(2005)
November 1, 2005
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
May 10, 2001
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
May 10, 2001
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
May 10, 2001
Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
1.1 This specification covers aluminum-base and zinc-base master alloys used to make zinc die-casting alloys. Alloy compositions specified for aluminum-base master alloys (hardeners) are designated...
Advertisement