ASTM International - ASTM B944-06

Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2006
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths.

1.2 UnitsThe values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units—The values stated in inch-pound units are to be regarded as...
October 1, 2016
Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units—The values stated in inch-pound units are to be regarded as...
October 1, 2011
Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units—The values stated in inch-pound units are to be regarded as...
January 1, 2011
Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units—The values stated in inch-pound units are to be regarded as...
ASTM B944-06
February 1, 2006
Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 UnitsThe values stated in inch-pound units are to be regarded as...
Advertisement