ASTM International - ASTM D3230-99

Standard Test Method for Salts in Crude Oil (Electrometric Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 6
ICS Code (Crude petroleum): 75.040
scope:

1.1 This test method covers the determination of salts in crude oil.

1.2 The accepted concentration units are pounds NaCl per 1000 bbl of crude oil.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see 6.3, 6.4, and 6.11.

Document History

March 1, 2026
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 3.5?mg/kg to 500?mg/kg or 1.0?lb/1000 bbl to...
May 1, 2019
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 3.5 mg/kg to 500 mg/kg or 1.0 lb/1000 bbl to...
July 1, 2018
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 mg/kg to 500 mg/kg or 0 lb/1000 bbl to...
May 1, 2013
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
October 1, 2010
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
October 1, 2009
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
May 1, 2008
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
November 1, 2006
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
November 1, 2005
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
May 1, 2005
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
May 1, 2004
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of the approximate chloride (salts) concentration in crude oil. The range of concentration covered is 0 to 500 mg/kg or 0 to 150 lb/1000 bbl as chloride...
ASTM D3230-99
November 10, 1999
Standard Test Method for Salts in Crude Oil (Electrometric Method)
1.1 This test method covers the determination of salts in crude oil. 1.2 The accepted concentration units are pounds NaCl per 1000 bbl of crude oil. 1.3 This standard may involve hazardous...
Advertisement