ISO 8536-11

Infusion equipment for medical use Part 11: Infusion filters for use with pressure infusion equipment

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2004
Status: inactive
Page Count: 14
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 applies to sterilized infusion filters for single use up to 200 kPa (2 bar) on fluid lines of pressure infusion equipment and infusion set as specified in ISO 8536-8. It does not include the effectiveness of filters for separation of particles or germs.

Document History

June 15, 2015
Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment
This part of ISO 8536 applies to sterilized infusion filters for single use used up to 200 kPa (2 bar) on fluid lines of pressure infusion equipment and infusion set as specified in ISO 8536-8. It...
ISO 8536-11
October 1, 2004
Infusion equipment for medical use Part 11: Infusion filters for use with pressure infusion equipment
This part of ISO 8536 applies to sterilized infusion filters for single use up to 200 kPa (2 bar) on fluid lines of pressure infusion equipment and infusion set as specified in ISO 8536-8. It does...

References

Advertisement