ASTM International - ASTM D6010-96(2006)

Standard Practice for Closed Vessel Microwave Solvent Extraction of Organic Compounds from Solid Matrices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2006
Status: inactive
Page Count: 5
ICS Code (Physicochemical methods of analysis): 71.040.50
significance And Use:

Extraction of organic pollutants from wastes can provide information on the susceptibility of compounds to leeching, water quality changes, or other site conditions.

Rapid heating, in... View More

scope:

1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic compounds by such techniques as gas chromatography and gas chromatography-mass spectrometry.

1.1.1 Compounds listed in Tables 1-5 can be extracted from the preceding materials.

1.2 This test method is applicable to samples that will pass through a 10-mesh (approximately 2-mm opening) screen.

1.3 The detection limit and linear concentration range for each compound is dependent on the gas chromatograph or gas chromatograph-mass spectrometer technique employed and may be found in the manual accompanying the instrument used.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section for specific hazard statements.

Document History

November 1, 2012
Standard Practice for Closed Vessel Microwave Solvent Extraction of Organic Compounds from Solid Matrices (Withdrawn 2016)
1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic...
ASTM D6010-96(2006)
February 1, 2006
Standard Practice for Closed Vessel Microwave Solvent Extraction of Organic Compounds from Solid Matrices
1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic...
January 1, 2001
Standard Practice for Closed Vessel Microwave Solvent Extraction of Organic Compounds from Solid Matrices
1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic...
January 1, 2001
Standard Practice for Closed Vessel Microwave Solvent Extraction of Organic Compounds from Solid Matrices
1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic...
Advertisement