ASTM International - ASTM A600-92a(1999)

Standard Specification for Tool Steel High Speed

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 12
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or forgings used primarily in the fabrication of tools.

1.2 Seven types of tungsten high-speed tool steels designated T1, T2, etc., seventeen types of molybdenum high-speed tool steels designated M1, M2, etc., and two intermediate high speed steels designated as M50 and M52 are covered. Selection will depend upon design, service conditions, and mechanical properties.

1.3 The term "high-speed steel" is described and its minimum requirements are covered in the Annex.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

March 1, 2016
Standard Specification for Tool Steel High Speed
1.1 This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or...
October 1, 2010
Standard Specification for Tool Steel High Speed
This specification covers seven tungsten-type (types T1, T2, T4, T5, T6, T8, and T15) and nineteen molybdenum-type high-speed steels (types M1, M2, M3, M4, M6, M7, M10, M30, M33, M34, M36, M41, M42,...
September 1, 2004
Standard Specification for Tool Steel High Speed
This specification covers seven tungsten-type (types T1, T2, T4, T5, T6, T8, and T15) and nineteen molybdenum-type high-speed steels (types M1, M2, M3, M4, M6, M7, M10, M30, M33, M34, M36, M41, M42,...
ASTM A600-92a(1999)
September 10, 1999
Standard Specification for Tool Steel High Speed
1.1 This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or...
Advertisement