ASTM International - ASTM D3282-93(1997)e1

Standard Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1998
Status: inactive
Page Count: 6
ICS Code (Road construction): 93.080.10
scope:

1.1 This standard describes a procedure for classifying mineral and organomineral soils into seven groups based on laboratory determination of particle-size distribution, liquid limit, and plasticity index. It may be used when a precise engineering classification is required, especially for highway construction purposes. Evaluation of soils within each group is made by means of a group index , which is a value calculated from an empirical formula.

Note 1-The group classification, including the group index, should be useful in determining the relative quality of the soil material for use in earthwork structures, particularly embankments, subgrades, subbases, and bases. However, for the detailed design of important structures, additional data concerning strength or performance characteristics of the soil under field conditions will usually be required.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2024
Standard Practice for Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
1.1 This practice covers a procedure for classifying mineral and organomineral soils into seven groups based on laboratory determination of particle-size distribution, Liquid Limit, and Plasticity...
November 1, 2015
Standard Practice for Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
1.1 This practice covers a procedure for classifying mineral and organomineral soils into seven groups based on laboratory determination of particle-size distribution, liquid limit, and plasticity...
July 1, 2009
Standard Practice for Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
1.1 This practice covers a procedure for classifying mineral and organomineral soils into seven groups based on laboratory determination of particle-size distribution, liquid limit, and plasticity...
May 1, 2004
Standard Practice for Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
1.1 This practice covers a procedure for classifying mineral and organomineral soils into seven groups based on laboratory determination of particle-size distribution, liquid limit, and plasticity...
ASTM D3282-93(1997)e1
January 1, 1998
Standard Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
1.1 This standard describes a procedure for classifying mineral and organomineral soils into seven groups based on laboratory determination of particle-size distribution, liquid limit, and plasticity...
Advertisement