ASTM International - ASTM D3283-98
Standard Specification for Air as an Electrical Insulating Material
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other insulating materials): | 29.035.99 |
scope:
1.1 This specification covers air used as an electrical insulating material in electrical equipment.
Document History
December 1, 2020
Standard Specification for Air as an Electrical Insulating Material
1.1 This specification applies to air used as an electrical insulating material in electrical equipment.
1.2 This standard does not purport to address all of the safety concerns, if any, associated...
May 1, 2012
Standard Specification for Air as an Electrical Insulating Material
1.1 This specification applies to air used as an electrical insulating material in electrical equipment.
1.2 This standard does not purport to address all of the safety concerns, if any, associated...
October 1, 2004
Standard Specification for Air as an Electrical Insulating Material
This specification applies to Type I gaseous air, both atmospheric and that synthesized by blending oxygen and nitrogen in proper proportions, used as an electrical insulating material in electrical...
ASTM D3283-98
October 10, 1998
Standard Specification for Air as an Electrical Insulating Material
1.1 This specification covers air used as an electrical insulating material in electrical equipment.