ASTM International - ASTM D3291-97

Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1997
Status: inactive
Page Count: 3
ICS Code (Auxiliary materials and additives for plastics): 83.040.30
scope:

1.1 This practice determines the compatibility of plasticizers in poly(vinyl chloride) plastics by rating the amount of plasticizer that spews due to compressional stress set up inside a 180° loop bend.

Note 1-Ingredients other than plasticizer can spew from a total formulation.

1.2 The values as stated in SI units are to be regarded as the standard. The values in parentheses are given for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2-There are no ISO standards covering the primary subject of this practice.

Document History

May 1, 2022
Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression
1.1 This practice determines the compatibility of plasticizers in poly(vinyl chloride) plastics by rating the amount of plasticizer that spews due to compressional stress set up inside a 180° loop...
September 1, 2016
Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression
5.1 It is possible for plasticizers to become less compatible in poly(vinyl chloride) resin when fused compound is subjected to compressive stress. 5.1.1 This test subjects a standard test specimen...
September 1, 2011
Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression
It is possible for plasticizers to become less compatible in poly(vinyl chloride) resin when fused compound is subjected to compressive stress. This test subjects a standard test specimen to a...
July 10, 2003
Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression
1.1 This practice determines the compatibility of plasticizers in poly(vinyl chloride) plastics by rating the amount of plasticizer that spews due to compressional stress set up inside a 180 loop...
ASTM D3291-97
July 10, 1997
Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression
1.1 This practice determines the compatibility of plasticizers in poly(vinyl chloride) plastics by rating the amount of plasticizer that spews due to compressional stress set up inside a 180° loop...
Advertisement