ASTM International - ASTM D3299-00

Standard Specification for Filament-Wound Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 16
ICS Code (Stationary containers and tanks): 23.020.10
scope:

1.1 This specification covers cylindrical tanks fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as classified herein, and made of a commercial-grade polyester or vinylester resin. Included are requirements for materials, properties, design, construction, dimensions, tolerances, workmanship, and appearance.

1.2 This specification does not cover the design of vessels intended for pressure above atmospheric, vacuum conditions, except as classified herein, or vessels intended for use with liquids heated above their flash points.

1.3 The values given in parentheses are provided for information purposes only.

Note 1-Special design consideration should be given to vessels subject to superimposed mechanical forces, such as earthquakes, wind load, or agitation, and to vessels subject to service temperature in excess of 180°F (82°C), and to vessels with unsupported bottoms. Note 2-There is no similar or equivalent ISO standard.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers cylindrical corrosion-resistant tanks made of commercial-grade glass-fiber-reinforced polyester or vinylester thermoset resin fabricated by filament winding for... View More

Document History

April 1, 2026
Standard Specification for Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
1.1 This specification covers cylindrical tanks fabricated by filament winding or contact-molding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as...
December 1, 2024
Standard Specification for Filament-Wound Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
1.1 This specification covers cylindrical tanks fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as classified herein,...
August 1, 2018
Standard Specification for Filament-Wound Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
1.1 This specification covers cylindrical tanks fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as classified herein,...
April 1, 2010
Standard Specification for Filament-Wound Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
1.1 This specification covers cylindrical tanks fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as classified herein,...
November 15, 2008
Standard Specification for Filament-Wound Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
1.1 This specification covers cylindrical tanks fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as classified herein,...
ASTM D3299-00
March 10, 2000
Standard Specification for Filament-Wound Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
1.1 This specification covers cylindrical tanks fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as classified herein,...
Advertisement