ASTM International - ASTM D3300-00
Standard Test Method for Dielectric Breakdown Voltage of Insulating Oils of Petroleum Origin Under Impulse Conditions
| Organization: | ASTM International |
| Publication Date: | 10 December 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Insulating oils): | 29.040.10 |
scope:
1.1 This test method covers the determination of the dielectric breakdown voltage of insulating oils in a highly divergent field under impulse conditions.
1.2 The values stated in inch-pound units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History