ASTM International - ASTM A603-98
Standard Specification for Zinc-Coated Steel Structural Wire Rope
| Organization: | ASTM International |
| Publication Date: | 10 April 1998 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1.1 This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire tension member is desired as a component part of a structure.
1.2 The wire rope is furnished with Class A weight zinc-coated wires throughout. It can be furnished with Class B weight or Class C weight zinc-coated outer wires or Class B weight or Class C weight zinc-coated wires throughout where additional corrosion protection is required.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History