ASTM International - ASTM A702-89(2006)
Standard Specification for Steel Fence Posts and Assemblies, Hot Wrought
| Organization: | ASTM International |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers steel fence posts and assemblies manufactured from hot-wrought sections and intended for use in field and line fencing.
1.2 The posts are available in tee, channel, or U and Y-bar shapes or angle shapes and are furnished painted or galvanized, unless otherwise specified.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers steel fence posts and assemblies manufactured from hot-wrought sections and intended for use in field and line fencing. Line posts shall be fabricated from steels A or B... View More
Document History