ASTM International - ASTM A958-00(2006)
Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades
| Organization: | ASTM International |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to that of the standard wrought grades.
1.2 Several classes are covered and are designated by chemical composition as shown in .
1.3 Options for tensile properties are shown in .
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are applicable for material ordered to Specification A 958 and SI units for material ordered to Specification A 958.
abstract:
This specification covers carbon and low-alloy steel castings. The steel specimens shall be heat treated and shall conform to the required values of austenitizing temperature and tempering... View More
Document History